kTB Solutions Band Pass Filters NBF-8000-11000-45

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-8000-11000-45 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-8000-11000-45
Band Pass Filters NBF-8000-11000-45
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-8000-11000-45
Product Name Band Pass Filters
Fc 8000 to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-890-910-60 - kTB Solutions
Specs
Fc 890 to 910 MHz
Insertion Loss 1.5 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-10200-10800-30 - kTB Solutions
Specs
Fc 10200 to 10800 MHz
Insertion Loss 1.5 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-21000-28000-50 - kTB Solutions
Specs
Fc 21000 to 28000 MHz
Insertion Loss 1 dB
VSWR 1.6 :1
View Details
Band Pass Filters - NBF-18000-25000-80 - kTB Solutions
Specs
Fc 18000 to 25000 MHz
Insertion Loss 1.5 dB
VSWR 1.8 :1
View Details