The NBF-800-1200-45 is a band pass filter designed for frequencies between 0.8 and 1.2 GHz, with a minimum 1 dB bandwidth of 400 MHz and maximum insertion loss of 1 dB. It provides at least 45 dBc attenuation at 550 MHz and 1450 MHz, with a maximum VSWR of 1.8 and an average power handling of 40 W. The filter uses SMA female connectors, measures 62 × 48 × 13 mm excluding connectors, and is mounted via four M2 through-holes. It operates from -40 to +70 °C and non-operates from -55 to +85 °C. Applications include telecom, laboratory testing, receivers, and instrumentation.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-800-1200-45 |
| Product Name | Band Pass Filters |
| Fc | 800 to 1200 MHz |