The NBF-7715-8695-80 is a band pass filter designed for telecom, laboratory test, receiver, and instrumentation applications, operating in the 7715 to 8695 MHz range with a maximum insertion loss of 3 dB, a maximum group delay of 8 ns, and a maximum VSWR of 1.5. It provides minimum 80 dBc stopband attenuation at 7500 MHz and 8910 MHz, features SMA female removable connectors, and is mounted via four M2 through-holes. The operating temperature range is -10 to +50°C, and the non-operating temperature range is -55 to +85°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-7715-8695-80 |
| Product Name | Band Pass Filters |
| Fc | 7715 to 8695 MHz |