kTB Solutions Band Pass Filters NBF-6867.2-7500-30

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-6867.2-7500-30 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-6867.2-7500-30
Band Pass Filters NBF-6867.2-7500-30
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-6867.2-7500-30
Product Name Band Pass Filters
Fc 6867 to 7500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-18000-26500-60 - kTB Solutions
Specs
Fc 18000 to 26500 MHz
Insertion Loss 2 dB
VSWR 1.8 :1
View Details
Band Pass Filters - NBF-10425-10575-30 - kTB Solutions
Specs
Fc 10425 to 10575 MHz
Insertion Loss 0.6000 dB
VSWR 1.3 :1
View Details
Band Pass Filters - NBF-300-600-30 - kTB Solutions
Specs
Fc 300 to 600 MHz
Insertion Loss 1.8 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-24000-29500-10 - kTB Solutions
Specs
Fc 24000 to 29500 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details