The NBF-5841-6249-50 is a band pass filter designed for applications in telecom, laboratory test, receivers, and instrumentation, operating within the frequency range of 5.841 to 6.249 GHz. It features a maximum passband insertion loss of 1 dB and a maximum passband VSWR of 1.5, with minimum 50 dB attenuation in the stopbands from DC to 4.85 GHz and from 7.15 to 15 GHz. The unit is mounted via four M2 through-holes and uses SMA female RF connectors. Its mechanical tolerance is ±0.2 mm, with an operating temperature range of -40°C to +70°C and a non-operating temperature range of -55°C to +85°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-5841-6249-50 |
| Product Name | Band Pass Filters |
| Fc | 5841 to 6249 MHz |