kTB Solutions Band Pass Filters NBF-5700-5900-45

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-5700-5900-45 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-5700-5900-45
Band Pass Filters NBF-5700-5900-45
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-5700-5900-45
Product Name Band Pass Filters
Fc 5700 to 5900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-8500-9500-40 - kTB Solutions
Specs
Fc 8500 to 9500 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-7715-8695-80 - kTB Solutions
Specs
Fc 7715 to 8695 MHz
Insertion Loss 3 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-2700-3500-60 - kTB Solutions
Specs
Fc 2700 to 3500 MHz
Insertion Loss 0.9000 dB
VSWR 1.7 :1
View Details
Band Pass Filters - NBF-7400-12600-40 - kTB Solutions
Specs
Fc 7400 to 12600 MHz
Insertion Loss 1.5 dB
VSWR 1.6 :1
View Details