The NBF-43500-49500-20 is a band pass filter designed for 43.5 to 49.5 GHz applications in telecom, laboratory test, receivers, and instrumentation. It features a maximum passband insertion loss of 1.5 dB, a maximum VSWR of 1.6, and minimum stopband attenuation of 20 dBc at 41.5 GHz and 51.5 GHz, and 40 dBc at 70 GHz. The filter uses 2.4 mm female removable connectors with a 0.3 mm inner pin and is mounted via four 2.1 mm through-holes. It operates from -40°C to +70°C and survives non-operating temperatures from -55°C to +85°C. All dimensions have a tolerance of ±0.2 mm.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-43500-49500-20 |
| Product Name | Band Pass Filters |
| Fc | 43500 to 49500 MHz |