kTB Solutions Band Pass Filters NBF-39700-40300-60

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NBF-39700-40300-60 is a band pass filter designed for use in telecom, laboratory test, receiver, and instrumentation applications, with a passband of 39.7 to 40.3 GHz. It has a maximum insertion loss of 1.5 dB, a maximum VSWR of 1.6, and at least 60 dBc stopband attenuation from DC to 37.7 GHz and from 42.3 to 50 GHz. The filter supports an average power of 20 W and is mounted with 2.92 mm male and female connectors. Its mechanical dimensions are 57 mm by 14 mm by 10 mm, excluding connectors, with four through-holes of 2.3 mm diameter. It operates from -40 to +70 °C and survives non-operating temperatures from -55 to +85 °C.

Datasheet Summary
Powered by GS/AI

The NBF-39700-40300-60 is a band pass filter designed for use in telecom, laboratory test, receiver, and instrumentation applications, with a passband of 39.7 to 40.3 GHz. It has a maximum insertion loss of 1.5 dB, a maximum VSWR of 1.6, and at least 60 dBc stopband attenuation from DC to 37.7 GHz and from 42.3 to 50 GHz. The filter supports an average power of 20 W and is mounted with 2.92 mm male and female connectors. Its mechanical dimensions are 57 mm by 14 mm by 10 mm, excluding connectors, with four through-holes of 2.3 mm diameter. It operates from -40 to +70 °C and survives non-operating temperatures from -55 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-39700-40300-60 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-39700-40300-60
Band Pass Filters NBF-39700-40300-60
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-39700-40300-60
Product Name Band Pass Filters
Fc 39700 to 40300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-10200-10800-30 - kTB Solutions
Specs
Fc 10200 to 10800 MHz
Insertion Loss 1.5 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-818-918-45 - kTB Solutions
Specs
Fc 818 to 918 MHz
Insertion Loss 3 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-2700-3500-60 - kTB Solutions
Specs
Fc 2700 to 3500 MHz
Insertion Loss 0.9000 dB
VSWR 1.7 :1
View Details
Band Pass Filters - NBF-2613.5-2666.5-40 - kTB Solutions
Specs
Fc 2614 to 2666 MHz
Insertion Loss 0.8000 dB
VSWR 1.3 :1
View Details