The NBF-36800-40200-58 is a band pass filter designed for frequencies between 36.8 GHz and 40.2 GHz, with a maximum insertion loss of 2 dB and a passband ripple of 0.3 dB. It provides at least 58 dBc stopband attenuation from DC to 35.2 GHz and from 42 GHz to 67 GHz, with a maximum VSWR of 1.5. The filter features 2.92 mm female RF connectors, is mounted via four 2.3 mm through-holes, and measures 21.4 mm by 14.6 mm by 9.8 mm. It operates from 0 to +55°C and withstands non-operating temperatures from -55°C to +85°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-36800-40200-58 |
| Product Name | Band Pass Filters |
| Fc | 36800 to 40200 MHz |