kTB Solutions Band Pass Filters NBF-310-443-50

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-310-443-50 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-310-443-50
Band Pass Filters NBF-310-443-50
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-310-443-50
Product Name Band Pass Filters
Fc 310 to 443 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-9000-10000-40 - kTB Solutions
Specs
Fc 9000 to 10000 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-2613.5-2666.5-40 - kTB Solutions
Specs
Fc 2614 to 2666 MHz
Insertion Loss 0.8000 dB
VSWR 1.3 :1
View Details
Band Pass Filters - NBF-18000-26500-60 - kTB Solutions
Specs
Fc 18000 to 26500 MHz
Insertion Loss 2 dB
VSWR 1.8 :1
View Details
Band Pass Filters - NBF-1500-1600-45 - kTB Solutions
Specs
Fc 1500 to 1600 MHz
Insertion Loss 3 dB
VSWR 1.5 :1
View Details