kTB Solutions Band Pass Filters NBF-300-600-30

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NBF-300-600-30 is a band pass filter designed for applications in telecom, laboratory test, receivers, and instrumentation, operating between 300 MHz and 600 MHz with a maximum insertion loss of 1.8 dB and a maximum VSWR of 1.5. It provides at least 30 dB attenuation at 260 MHz and 650 MHz. The filter uses SMA female connectors, is mounted via four M2 through-holes, and measures 40.4 mm in length, 12 mm in width, and 10 mm in height. It operates reliably between -45 °C and +85 °C and can be stored between -55 °C and +85 °C. The mechanical tolerance is ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NBF-300-600-30 is a band pass filter designed for applications in telecom, laboratory test, receivers, and instrumentation, operating between 300 MHz and 600 MHz with a maximum insertion loss of 1.8 dB and a maximum VSWR of 1.5. It provides at least 30 dB attenuation at 260 MHz and 650 MHz. The filter uses SMA female connectors, is mounted via four M2 through-holes, and measures 40.4 mm in length, 12 mm in width, and 10 mm in height. It operates reliably between -45 °C and +85 °C and can be stored between -55 °C and +85 °C. The mechanical tolerance is ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-300-600-30 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-300-600-30
Band Pass Filters NBF-300-600-30
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-300-600-30
Product Name Band Pass Filters
Fc 300 to 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-20600-25000-60 - kTB Solutions
Specs
Fc 20600 to 25000 MHz
Insertion Loss 2 dB
VSWR 1.8 :1
View Details
Band Pass Filters - NBF-5000-6000-35 - kTB Solutions
Specs
Fc 5000 to 6000 MHz
Insertion Loss 1.5 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-273-277-50 - kTB Solutions
Specs
Fc 273 to 277 MHz
Insertion Loss 2.5 dB
VSWR 2 :1
View Details
Band Pass Filters - NBF-18000-26500-60 - kTB Solutions
Specs
Fc 18000 to 26500 MHz
Insertion Loss 2 dB
VSWR 1.8 :1
View Details