kTB Solutions Band Pass Filters NBF-27500-28500-60

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NBF-27500-28500-60 is a band pass filter designed for operation between 27.5 and 28.5 GHz with a maximum passband insertion loss of 2 dB and minimum stopband attenuation of 60 dB at 26.6 GHz and 29.5 GHz. It has a maximum VSWR of 1.6, uses 2.92 mm female RF connectors, and is mounted via four M2 through-hole fasteners. The mechanical dimensions are 56.3 by 14 by 7 mm, excluding connectors. It operates from -40 to +70 °C and survives non-operating temperatures from -55 to +85 °C.

Datasheet Summary
Powered by GS/AI

The NBF-27500-28500-60 is a band pass filter designed for operation between 27.5 and 28.5 GHz with a maximum passband insertion loss of 2 dB and minimum stopband attenuation of 60 dB at 26.6 GHz and 29.5 GHz. It has a maximum VSWR of 1.6, uses 2.92 mm female RF connectors, and is mounted via four M2 through-hole fasteners. The mechanical dimensions are 56.3 by 14 by 7 mm, excluding connectors. It operates from -40 to +70 °C and survives non-operating temperatures from -55 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-27500-28500-60 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-27500-28500-60
Band Pass Filters NBF-27500-28500-60
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-27500-28500-60
Product Name Band Pass Filters
Fc 27500 to 28500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-24000-27800-60 - kTB Solutions
Specs
Fc 24000 to 27800 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-2025-2120-50 - kTB Solutions
Specs
Fc 2025 to 2120 MHz
Insertion Loss 2 dB
VSWR 1.3 :1
View Details
Band Pass Filters - NBF-24000-33000-60 - kTB Solutions
Specs
Fc 24000 to 33000 MHz
Insertion Loss 2 dB
VSWR 1.8 :1
View Details
Band Pass Filters - NBF-1518-1553-40 - kTB Solutions
Specs
Fc 1518 to 1553 MHz
Insertion Loss 3 dB
VSWR 1.5 :1
View Details