kTB Solutions Band Pass Filters NBF-27485-31315-50

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-27485-31315-50 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-27485-31315-50
Band Pass Filters NBF-27485-31315-50
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-27485-31315-50
Product Name Band Pass Filters
Fc 27485 to 31315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-6867.2-7500-30 - kTB Solutions
Specs
Fc 6867 to 7500 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-32500-33500-60 - kTB Solutions
Specs
Fc 32500 to 33500 MHz
Insertion Loss 1 dB
VSWR 1.6 :1
View Details
Band Pass Filters - NBF-8192-16384-20 - kTB Solutions
Specs
Fc 8192 to 16384 MHz
Insertion Loss 3 dB
VSWR 1.8 :1
View Details
Band Pass Filters - NBF-24750-27750-66 - kTB Solutions
Specs
Fc 24750 to 27750 MHz
Insertion Loss 1 dB
VSWR 1.4 :1
View Details