The NBF-273-277-50 is a band pass filter designed for telecom, laboratory test, receiver, and instrumentation applications, operating between 0.273 and 0.277 GHz with a 50 dB minimum stopband attenuation from DC to 260 MHz and 290 MHz to 1000 MHz. It features a maximum insertion loss of 2.5 dB, a 3 dB bandwidth of at least 7 MHz, a maximum VSWR of 2, and an average power rating of 15 dBm. The filter is surface-mounted in a 3.8 × 3.8 × 1.5 mm package with GND, input, and output pins as defined. It operates reliably from -55 °C to +85 °C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-273-277-50 |
| Product Name | Band Pass Filters |
| Fc | 273 to 277 MHz |