The NBF-26400-33000-60 is a band pass filter designed for use in telecom, laboratory test, receiver, and instrumentation applications, operating between 26.4 GHz and 33 GHz with a maximum insertion loss of 2 dB and a VSWR of 1.8. It provides a minimum stopband attenuation of 60 dB from DC to 24 GHz and from 37 GHz to 40 GHz, handles up to 30 W average power, and is housed in a 59.5 × 16 × 11 mm enclosure with 2.92 mm female connectors mounted via four 2.2 mm through-holes. It operates from -40°C to +70°C and survives non-operating temperatures from -55°C to +85°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-26400-33000-60 |
| Product Name | Band Pass Filters |
| Fc | 26400 to 33000 MHz |