The NBF-24000-27800-60 is a band pass filter with a passband of 24 GHz to 27.8 GHz and 60 dB minimum stopband rejection from DC to 22.4 GHz and 30 to 40 GHz. It has a maximum passband insertion loss of 2 dB and a maximum passband ripple of 0.5 dB, with a maximum VSWR of 1.5. The filter supports 0.5 W minimum average power and uses 2.92 mm female removable RF connectors with a 0.38 mm inner pin. It measures 67.1 mm in length, 17 mm in width, and 11 mm in height, with mounting via four 2.2 mm through-holes. The operating temperature range is 0 to +55°C, and the non-operating range is -55 to +85°C, with a mechanical tolerance of ±0.2 mm.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-24000-27800-60 |
| Product Name | Band Pass Filters |
| Fc | 24000 to 27800 MHz |