The NBF-2240-2280-30 is a band pass filter designed for telecom, laboratory test, receiver, and instrumentation applications, with a passband of 2240 to 2280 MHz, insertion loss of 1.1 dB maximum, passband ripple of 0.8 dB maximum, VSWR of 1.25 maximum, and 30 dB minimum stopband attenuation from 2220 to 2300 MHz. It features N female and SMA female RF connectors, measures 76 mm x 53 mm x 22 mm, and is mounted via four 2.8 mm through-holes. The operating temperature range is -40°C to +70°C, with a non-operating range of -55°C to +85°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-2240-2280-30 |
| Product Name | Band Pass Filters |
| Fc | 2240 to 2280 MHz |