kTB Solutions Band Pass Filters NBF-2025-2085-40

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-2025-2085-40 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-2025-2085-40
Band Pass Filters NBF-2025-2085-40
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-2025-2085-40
Product Name Band Pass Filters
Fc 2025 to 2085 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-43500-49500-20 - kTB Solutions
Specs
Fc 43500 to 49500 MHz
Insertion Loss 1.5 dB
VSWR 1.6 :1
View Details
Band Pass Filters - NBF-40-100-30 - kTB Solutions
Specs
Fc 40 to 100 MHz
Insertion Loss 1.5 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-6000-8192-20 - kTB Solutions
Specs
Fc 6000 to 8192 MHz
Insertion Loss 3 dB
VSWR 1.8 :1
View Details
Band Pass Filters - NBF-1518-1553-40 - kTB Solutions
Specs
Fc 1518 to 1553 MHz
Insertion Loss 3 dB
VSWR 1.5 :1
View Details