NBF-2000-4000-60 is a band pass filter covering 2 to 4 GHz with a maximum passband insertion loss of 1 dB and a maximum passband VSWR of 1.6. It provides minimum 60 dB attenuation at 1.5 GHz and 4.5 GHz. The filter uses SMA female connectors, mounts via four 2 mm through-holes, and measures 51 mm long, 11 mm wide, and 10 mm high. It operates from -40 to +70 °C and survives non-operating temperatures from -55 to +85 °C, with a tolerance of ±0.2 mm.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-2000-4000-60 |
| Product Name | Band Pass Filters |
| Fc | 2000 to 4000 MHz |