The NBF-16000-16200-40 is a band pass filter designed for applications in telecom, laboratory test, receivers, and instrumentation, with a passband of 16 to 16.2 GHz, maximum insertion loss of 1.5 dB, and VSWR of 1.5 max. It provides at least 40 dBc attenuation from DC to 15.76 GHz and from 16.44 to 18 GHz. The filter features SMA female connectors and is mounted via four 2.2 mm through-holes, with dimensions of 37 mm length, 27 mm width, and 9 mm height. It operates from -40 to +70 ℃ and survives non-operating temperatures from -55 to +85 ℃.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-16000-16200-40 |
| Product Name | Band Pass Filters |
| Fc | 16000 to 16200 MHz |