The NBF-1518-1553-40 is a band pass filter designed for applications in telecom, laboratory testing, receivers, and instrumentation, operating within the frequency range of 1.518 to 1.553 GHz with a passband width of 35 MHz. It has a maximum passband insertion loss of 3 dB and a passband ripple of 0.2 dB max. The filter provides at least 40 dBc attenuation at 100 MHz, 535.5 MHz, and 2535.5 MHz from the passband, with a maximum VSWR of 1.5. It is housed in a compact package measuring 20 × 10 × 7 mm, with Φ0.5 mm PIN connectors and mounting via four M1.6 through-holes. The operating temperature range is -40 to +85°C, and the non-operating temperature range is -55 to +85°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-1518-1553-40 |
| Product Name | Band Pass Filters |
| Fc | 1518 to 1553 MHz |