The NBF-14700-15300-40 is a band pass filter with a passband of 14.7 to 15.3 GHz, designed for telecom, laboratory test, receiver, and instrumentation applications. It has a maximum insertion loss of 1.3 dB and a maximum VSWR of 1.5, with minimum stopband attenuation of 40 dBc from DC to 14.46 GHz and from 15.54 to 18 GHz. The filter features SMA female connectors and is mounted via four 2.2 mm through-holes. Its dimensions are 48 mm length, 27 mm width, and 9 mm height, with a tolerance of ±0.2 mm. It operates from -40 to +70 °C and survives non-operating temperatures from -55 to +85 °C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-14700-15300-40 |
| Product Name | Band Pass Filters |
| Fc | 14700 to 15300 MHz |