The NBF-1400-1800-60 is a band pass filter designed for applications in telecom, laboratory test, receivers, and instrumentation, operating between 1.4 GHz and 1.8 GHz with a maximum insertion loss of 2 dB and a passband ripple of 1 dB. It offers minimum 60 dB stopband attenuation from DC to 1.3 GHz and from 1.9 GHz to 3 GHz, with a VSWR of 1.5 max and 50 Ω impedance. The device handles up to 5 W average power, features SMA female connectors, and is mounted via four M2.5 through-holes. Its dimensions are 126 mm × 59 mm × 11 mm, excluding connectors, and it operates from -30°C to +70°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-1400-1800-60 |
| Product Name | Band Pass Filters |
| Fc | 1400 to 1800 MHz |