The NBF-11487-12000-30 is a band pass filter with a passband of 11.487 to 12 GHz, designed for telecom, laboratory test, receiver, and instrumentation applications. It features a maximum insertion loss of 2 dB and a passband ripple of 1 dB, with a maximum VSWR of 1.5. Stopband attenuation is at least 10 dBc at 11.0275 GHz and 30 dBc from 9 to 10.5864 GHz. The unit mounts via four 2.2 mm through-holes and uses SMA female connectors with a 0.38 mm inner pin. Its mechanical dimensions are 25.8 mm in length, 13 mm in width, and 7 mm in height. It operates from -40 to +70 °C and survives non-operating temperatures from -55 to +85 °C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-11487-12000-30 |
| Product Name | Band Pass Filters |
| Fc | 11487 to 12000 MHz |