kTB Solutions Band Pass Filters NBF-110-170-30

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-110-170-30 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-110-170-30
Band Pass Filters NBF-110-170-30
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-110-170-30
Product Name Band Pass Filters
Fc 110 to 170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-18000-26500-60 - kTB Solutions
Specs
Fc 18000 to 26500 MHz
Insertion Loss 2 dB
VSWR 1.8 :1
View Details
Band Pass Filters - NBF-273-277-50 - kTB Solutions
Specs
Fc 273 to 277 MHz
Insertion Loss 2.5 dB
VSWR 2 :1
View Details
Band Pass Filters - NBF-27500-28500-60 - kTB Solutions
Specs
Fc 27500 to 28500 MHz
Insertion Loss 1 dB
VSWR 1.6 :1
View Details
Band Pass Filters - NBF-21500-22500-70 - kTB Solutions
Specs
Fc 21500 to 22500 MHz
Insertion Loss 2 dB
VSWR 1.3 :1
View Details