kTB Solutions Band Pass Filters NBF-10200-12300-90

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NBF-10200-12300-90 is a band pass filter with a passband of 10.2 to 12.3 GHz and 90 dB minimum stopband attenuation from DC to 7.5 GHz and 15.52 to 20 GHz. It has a maximum passband insertion loss of 1 dB and a maximum VSWR of 1.5, with SMA female connectors and a 4-M2 through-hole mounting format. The device measures 54 mm in length, 15 mm in width, and 9 mm in height, and operates from -40°C to +70°C with a non-operating range of -55°C to +85°C.

Datasheet Summary
Powered by GS/AI

The NBF-10200-12300-90 is a band pass filter with a passband of 10.2 to 12.3 GHz and 90 dB minimum stopband attenuation from DC to 7.5 GHz and 15.52 to 20 GHz. It has a maximum passband insertion loss of 1 dB and a maximum VSWR of 1.5, with SMA female connectors and a 4-M2 through-hole mounting format. The device measures 54 mm in length, 15 mm in width, and 9 mm in height, and operates from -40°C to +70°C with a non-operating range of -55°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-10200-12300-90 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-10200-12300-90
Band Pass Filters NBF-10200-12300-90
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-10200-12300-90
Product Name Band Pass Filters
Fc 10200 to 12300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-4900-5350-80 - kTB Solutions
Specs
Fc 4900 to 5350 MHz
Insertion Loss 1 dB
VSWR 1.3 :1
View Details
Band Pass Filters - NBF-40-100-30 - kTB Solutions
Specs
Fc 40 to 100 MHz
Insertion Loss 1.5 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-273-277-50 - kTB Solutions
Specs
Fc 273 to 277 MHz
Insertion Loss 2.5 dB
VSWR 2 :1
View Details
Band Pass Filters - NBF-21500-22500-70 - kTB Solutions
Specs
Fc 21500 to 22500 MHz
Insertion Loss 2 dB
VSWR 1.3 :1
View Details