The NBF-10200-10600-30 is a band pass filter designed for frequencies between 10.2 and 10.6 GHz with a maximum insertion loss of 1.5 dB and a VSWR of 1.5 max. It provides at least 30 dB attenuation at 10 GHz and 10.8 GHz. The device is enclosed in a 59×13×10 mm housing with SMA female connectors and mounts via four M2 through-holes. It operates reliably from -40°C to +70°C and withstands non-operating temperatures from -55°C to +85°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-10200-10600-30 |
| Product Name | Band Pass Filters |
| Fc | 10200 to 10600 MHz |