The NBAL-500K-6000 is a broadband balun designed for wireless, receiver, laboratory test, and radar applications, operating from 0.5 to 6000 MHz with a nominal insertion loss of 6 dB, 180° phase shift, ±1.2 dB amplitude balance, ±10° phase balance, and 20 dB minimum common mode rejection. It has a 50 Ω impedance, 1 W maximum input power, 1.5 VSWR, 8 dB isolation, and 17 ps rise/fall time. The device is housed in a surface-mount package measuring 7.55 × 8.35 × 4.6 mm with a tolerance of ±0.2 mm.
kTB Solutions supplies baluns with different type to meet the needs of customers.
Features:
Applications:
Baluns Brochure
| kTB Solutions | |
|---|---|
| Product Category | Data Baluns |
| Product Number | NBAL-500K-6000 |
| Product Name | Baluns |