The NBAL-100K-67000 is a broadband balun designed for wireless, receiver, laboratory test, and radar applications. It operates from 100 kHz to 67 GHz with a maximum insertion loss of 10.8 dB, a nominal 180° phase shift, and a common mode rejection of 28 dB minimum. It maintains an amplitude balance of ±1.0 dB maximum and a phase balance of ±6.5° maximum. The device has a 50 Ω impedance, supports up to 1 W input power, and exhibits a typical VSWR of 1.4 at the common port and 1.8 at the differential ports. Group delay is 286 ± 5.0 ps. It is enclosed in a 39 × 38.1 × 11.7 mm housing with 1.85 mm female connectors and mounted via four M2 holes. Operating temperature ranges from −40°C to +70°C.
kTB Solutions supplies baluns with different type to meet the needs of customers.
Features:
Applications:
Baluns Brochure
| kTB Solutions | |
|---|---|
| Product Category | Data Baluns |
| Product Number | NBAL-100K-67000 |
| Product Name | Baluns |