The NBAL-10-90000 is a broadband balun designed for wireless, receiver, laboratory test, and radar applications, with a frequency range of 0.01 to 90 GHz. It features a 50 Ω impedance, 11 dB maximum insertion loss, ±1.0 dB amplitude balance, ±7° phase balance, and 27.5 dB minimum common mode rejection. The unit has a VSWR of 1.45 typical at the common port and 1.8 typical at the balanced ports, with a maximum input power of 1 W. It is packaged in a 39 × 38.1 × 11.7 mm housing with 1 mm female connectors and four M2 mounting holes. The operating temperature range is -40 to +70 °C, and the non-operating range is -40 to +85 °C.
kTB Solutions supplies baluns with different type to meet the needs of customers.
Features:
Applications:
Baluns Brochure
| kTB Solutions | |
|---|---|
| Product Category | Data Baluns |
| Product Number | NBAL-10-90000 |
| Product Name | Baluns |