The NBAL-10-26500 is a broadband balun designed for applications including analog-to-digital conversion, balanced receivers, baseband digital modulation, and signal integrity. It operates from 0.01 to 26.5 GHz with a maximum insertion loss of 10.2 dB, an amplitude balance of ±1.0 dB, and a phase balance of ±5°. Common mode rejection is a minimum of 28 dB. The device has a 50 Ω impedance, VSWR of 1.25 typical at the common port, and 1.8 typical at the balanced ports. Group delay is 294 ± 4.0 ps. It is housed in a case measuring 39 × 38.1 × 11.7 mm with 3.5 mm female connectors and mounting holes for 4-M2 screws. The operating temperature range is -40 to +70 °C, and it supports up to 1 W maximum input power.
kTB Solutions supplies baluns with different type to meet the needs of customers.
Features:
Applications:
Baluns Brochure
| kTB Solutions | |
|---|---|
| Product Category | Data Baluns |
| Product Number | NBAL-10-26500 |
| Product Name | Baluns |