NAZZ is a series of coaxial adapters connecting UHF (SL16) connectors for applications in wireless, transmitter, laboratory test, and radar systems. The adapters operate from DC to 1 GHz with a maximum VSWR of 1.2, a 50 Ω impedance, and a dielectric withstanding voltage of 1500 VRMS at 50 Hz. They support 500 mating cycles and are constructed with nickel-plated brass outer conductors, gold-plated brass inner conductors, and PTFE dielectric. Operating temperature ranges from -45 °C to +125 °C.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAZZ |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 1.000 GHz |