NAYY is a coaxial adapter with HN connectors on both ends, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 6 GHz with a maximum VSWR of 1.3 and a characteristic impedance of 50 Ω. The adapter features a ternary alloy-plated brass outer conductor, PTFE dielectric, and gold-plated beryllium copper inner conductor, with a mating life of 500 cycles. It is rated for operation from -55 °C to +165 °C and has a tolerance of ±0.2 mm. The mechanical outline is specified as Outline A with flange mount.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAYY |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |