NAXX is a series of coaxial adapters connecting MMCX connectors, designed for wireless, transmitter, laboratory test, and radar applications with a frequency range of DC to 6 GHz and a characteristic impedance of 50 Ω. The adapters feature a maximum VSWR of 1.2, or 1.5 for Outline C, and are rated for 500 mating cycles. Constructed with gold-plated brass outer conductors, gold-plated beryllium copper inner conductors, and PTFE dielectric, they operate across a temperature range of -55 °C to +165 °C. Available in male-to-male, female-to-female, and male-to-female configurations with mechanical tolerances of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAXX |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |