NAVV is a series of 1.85mm coaxial adapters designed for applications in wireless, transmitter, laboratory test, and radar systems, operating from DC to 67 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. The adapters feature gold-plated beryllium copper inner conductors and passivated stainless steel outer conductors, with PEI or PTFE dielectric, and are rated for 500 mating cycles and temperatures from -55 to +125°C. Multiple configurations are available, including straight and right-angle variants, as well as flange and bulkhead mounts, with physical dimensions toleranced to ±0.2 mm. The exact variant is determined by the suffix in the part number.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAVV |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 67.000 GHz |