NAVK is a series of coaxial adapters designed to connect 1.85mm and 2.92mm RF connectors, operating from DC to 40 GHz with a maximum VSWR of 1.15 for straight types and 1.25 for right-angle types, and maximum insertion loss of 0.26 dB and 0.4 dB respectively. The adapters feature 50 Ω impedance, gold-plated beryllium copper inner conductors, passivated stainless steel outer conductors, and PEI dielectric. They are rated for -55°C to +165°C operation and 500 mating cycles. The series includes straight and right-angle variants in male-to-male, male-to-female, female-to-male, and female-to-female configurations, each with defined mechanical outlines.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAVK |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 40.000 GHz |