NAV3 is a coaxial adapter designed to connect 1.85mm and 3.5mm RF connectors, operating from DC to 33 GHz with a maximum VSWR of 1.15 and a 50 Ω impedance. It is constructed with passivated stainless steel outer conductor, polyetherimide dielectric, and gold-plated beryllium copper inner conductor, rated for 500 mating cycles and temperatures from -55 °C to +125 °C. The adapter is available in four configurations: MM, MF, FM, and FF, with dimensional tolerances of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAV3 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 33.000 GHz |