NAV2 is a series of coaxial adapters designed for frequency applications up to 50 GHz, featuring 50 Ω impedance and low VSWR of 1.2 maximum (1.25 maximum for right-angle variants). The adapters connect 1.85 mm and 2.4 mm RF connectors with a mating life cycle of 500 cycles. The outer conductor is passivated stainless steel, the dielectric is composed of PEI and PTFE, and the inner conductor uses gold-plated beryllium copper or gold-plated brass. The operating temperature range is -55 °C to +165 °C. Available in straight and right-angle configurations with various gender combinations, the series is standardized to a tolerance of ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAV2 |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 50.000 GHz |