NAUU is a coaxial adapter with SSMB connectors on both ends, designed for applications including wireless, transmitter, laboratory test, and radar systems. It operates from DC to 6 GHz with a maximum VSWR of 1.2 and a characteristic impedance of 50 Ω. The adapter has a mating lifecycle of 500 cycles and is constructed with gold-plated brass outer conductor, gold-plated beryllium copper inner conductor, and PTFE dielectric. It supports an operating temperature range of -55 °C to +165 °C. The unit has a tolerance of ±0.2 mm and is mounted via flange with Outline A. Customization is available upon request.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAUU |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |