NATQ is a coaxial adapter for connecting TNC and QMA connectors, operating from DC to 6 GHz with a maximum VSWR of 1.35 and a 50 Ω impedance. It features a nickel-plated brass outer conductor, gold-plated brass inner conductor, and PTFE dielectric, with a mating life of 500 cycles minimum. The adapter withstands 1000 V RMS dielectric voltage and operates from -45 to +125 °C. It is available in two configurations: TNC(m) to QMA(f) with Outline A, and TNC(f) to QMA(m) with Outline B.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NATQ |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |