NATN is a series of coaxial adapters connecting TNC and N connectors, designed for use in wireless, transmitter, laboratory test, and radar applications with a frequency range of DC to 18 GHz. The adapters feature a maximum VSWR of 1.3, insertion loss of 0.04 dB maximum (0.1 dB for right-angle variants), and a 50 Ω impedance. The dielectric withstand voltage is 2000 V RMS, with contact resistance of 3 mΩ maximum for the center conductor and 5 mΩ maximum for the outer conductor. The inner conductor is gold-plated beryllium copper or gold-plated brass in right-angle variants, while the outer conductor is stainless steel and the dielectric is PEI or PEI and PTFE. The mating cycle life is 500 cycles, and the operating temperature range is -55 to +165 °C. The physical dimensions and tolerance are specified as ±0.2 mm for each outline variant.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NATN |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |