NASX is a series of coaxial adapters converting between SMA and MMCX connectors, designed for wireless, transmitter, laboratory test, and radar applications with a frequency range of DC to 6 GHz and a maximum VSWR of 1.2. The adapters have 50 Ω impedance, a mating cycle life of 500 cycles, and operate over a temperature range of -55°C to +165°C. The outer conductor is gold-plated brass, the dielectric is PTFE, and the inner conductor is gold-plated beryllium copper. The product is available in four variants based on gender configuration: MM, MF, FM, and FF, each with a defined outline. The physical tolerance is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASX |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |