NASW coaxial adapters are designed for RF connections between SMA and SSMC connectors, operating from DC to 17 GHz with a 50 Ω impedance. They feature a maximum VSWR of 1.15 up to 6 GHz and 1.25 at 17 GHz. The outer conductor is gold-plated brass, the inner conductor is gold-plated phosphor copper, and the dielectric is PTFE. The adapters support 500 mating cycles and operate within a temperature range of -45°C to +125°C. The mechanical tolerance is ±0.2 mm. Available configurations include male-to-male, female-to-female, male-to-female, and female-to-male variants with distinct outline designs. Applications include wireless systems, transmitters, laboratory testing, and radar.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASW |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 17.000 GHz |