NAST is a series of coaxial adapters designed for connecting SMA and TNC connectors, operating from DC to 18 GHz with a 50 Ω impedance. The adapters feature a VSWR of 1.2 maximum for standard outlines, rising to 1.25 or 1.3 for flange or bulkhead variants. Constructed with passivated stainless steel outer conductors, beryllium copper inner conductors plated with gold, and PEI, PTFE, or PTFE dielectrics, the parts operate reliably between -50°C and +85°C for standard use and -55°C to +165°C for bulkhead mounting. Physical configurations include male-to-male, male-to-female, female-to-male, and female-to-female variants, with option for flange or bulkhead mounting.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NAST |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |