NASS-B is a series of coaxial adapters for SMA connectors, offering DC to 26.5 GHz bandwidth with a maximum VSWR of 1.2 and 50 Ω impedance. The adapters feature gold-plated brass or gold-plated beryllium copper conductors and PTFE dielectric, with an operating temperature range of -55 to +85 °C and a mating life of 500 cycles. The mechanical design supports straight and right-angle configurations, as well as flange and bulkhead mounting styles.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASS-B |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 26.500 GHz |