The NASQS-B is a coaxial adapter for converting between SMA and Quick SMA connectors, designed for use in wireless, transmitter, laboratory test, and radar applications with a frequency range of DC to 18 GHz. It has a 50 Ω impedance, a maximum VSWR of 1.25, and a dielectric resistance of 5000 MΩ minimum. The adapter withstands 1000 VDC and uses gold-plated brass or beryllium copper for the outer conductor and gold-plated beryllium copper for the inner conductor, with PTFE as the dielectric. Tolerance is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASQS-B |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |