NASQ-B is a series of coaxial adapters for connecting SMA and QMA connectors, operating from DC to 6 GHz with a maximum VSWR of 1.25 and 50 Ω impedance. The adapters feature gold-plated brass outer conductors, PTFE dielectric, and gold-plated phosphor bronze inner conductors. The mechanical dimensions and tolerances are specified as ±0.2 mm (±0.008 in). Four configurations are available: SMA(m)-to-QMA(m), SMA(m)-to-QMA(f), SMA(f)-to-QMA(m), and SMA(f)-to-QMA(f), each defined by an outline variant. Applications include wireless, transmitter, laboratory test, and radar systems.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASQ-B |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 6.000 GHz |