NASN-B is a coaxial adapter for connecting SMA and N connectors, operating from DC to 18 GHz with a maximum VSWR of 1.2 and impedance of 50 Ω. It features nickel-plated brass outer conductors, PEI and PTFE dielectric, and gold-plated brass or phosphor bronze inner conductors. The adapter supports 500 mating cycles and operates within a temperature range of -50℃ to +85℃.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASN-B |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 18.000 GHz |