kTB Solutions Coaxial Adapters NASI-B

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NASI-B is a series of coaxial adapters for connecting SMA and BMA connectors, supporting frequencies from DC to 6 GHz or DC to 18 GHz depending on outline. The adapters have a 50 Ω impedance, a maximum VSWR of 1.15 or 1.2, and a mating life of 500 cycles. Constructed with gold-plated brass and ternary alloy-plated brass outer conductors, PTFE dielectric, and gold-plated beryllium copper inner conductors, they operate across a temperature range of -55 °C to +165 °C. Available in multiple configurations including bulkhead and flange mount variants with dimensions toleranced at ±0.2 mm.

Datasheet Summary
Powered by GS/AI

NASI-B is a series of coaxial adapters for connecting SMA and BMA connectors, supporting frequencies from DC to 6 GHz or DC to 18 GHz depending on outline. The adapters have a 50 Ω impedance, a maximum VSWR of 1.15 or 1.2, and a mating life of 500 cycles. Constructed with gold-plated brass and ternary alloy-plated brass outer conductors, PTFE dielectric, and gold-plated beryllium copper inner conductors, they operate across a temperature range of -55 °C to +165 °C. Available in multiple configurations including bulkhead and flange mount variants with dimensions toleranced at ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NASI-B - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NASI-B
Coaxial Adapters NASI-B
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NASI-B
Product Name Coaxial Adapters
Frequency 0.000 to 18.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM11 - kTB Solutions
Specs
Frequency 0.000 to 110.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-284-NF-E - kTB Solutions
Specs
Geometry End launch
Frequency 2.600 to 3.950 GHz
View Details
Waveguide To Coax Adapters - NWCA-340-N-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 2.170 to 3.300 GHz
View Details
Coaxial Adapters - NAM33 - kTB Solutions
Specs
Frequency 0.000 to 33.000 GHz
View Details