NASD is a series of coaxial adapters connecting SMA and SMB connectors, designed for applications in wireless, transmitter, laboratory test, and radar systems. It operates from DC to 4 GHz with a maximum VSWR of 1.2 and a 50 Ω impedance. The adapters feature gold-plated brass outer conductors and PTFE dielectric, with a mating cycle life of 500 cycles. The voltage withstand rating is 1000 VDC for Outline A-C and 500 VDC for Outline D. Operating temperature ranges from −55 °C to +165 °C. The tolerance for mechanical dimensions is ±0.2 mm.
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | NASD |
| Product Name | Coaxial Adapters |
| Frequency | 0.000 to 4.000 GHz |